☰
TLE2074AIDW
TLE2074AIDW
Active
Description:  IC OPAMP JFET 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2074AIDW Datasheet
History Price: $8.41000
In Stock: 7920
TLE2074AIDW vs TLE2161AIP
Series
-
Excalibur
Packaging
Tube
Tube
Status
Active
Obsolete
Amplifier Type
J-FET
J-FET
Number of Circuits
4
1
Output Type
-
-
Slew Rate
45V/μs
10V/μs
Gain Bandwidth Product
10 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 pA
4 pA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
6.5mA (x4 Channels)
290μA
Current - Output / Channel
48 mA
80 mA
Voltage - Supply Span (Min)
4.5 V
7 V
Voltage - Supply Span (Max)
38 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-PDIP