☰
TLE2074AMFKB
TLE2074AMFKB
Active
Description:  IC OPAMP JFET 4 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
History Price: $53.09000
In Stock: 30400
TLE2074AMFKB vs TLE2024BMDWR
Series
-
Excalibur
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
4
Output Type
-
-
Slew Rate
45V/μs
0.7V/μs
Gain Bandwidth Product
10 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 pA
35 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
6.5mA (x4 Channels)
1.05mA (x4 Channels)
Current - Output / Channel
48 mA
40 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-LCCC (8.89x8.89)
16-SOIC