☰
TLE2074AMFKB
TLE2074AMFKB
Active
Description:  IC OPAMP JFET 4 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
History Price: $53.09000
In Stock: 30400
TLE2074AMFKB vs TLE2301INEE4
Series
-
Excalibur
Packaging
Bulk
Tube
Status
Active
Discontinued
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
45V/μs
14V/μs
Gain Bandwidth Product
10 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
25 pA
283 nA
Voltage - Input Offset
500 μV
400 μV
Current - Supply
6.5mA (x4 Channels)
11mA
Current - Output / Channel
48 mA
1 A
Voltage - Supply Span (Min)
4.5 V
9 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
16-PDIP