☰
TLE2074MJB
TLE2074MJB
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2074MJB Datasheet
History Price: $33.68000
In Stock: 4720
TLE2074MJB vs TLE2022QDREP
Series
-
Excalibur
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
40V/μs
0.5V/μs
Gain Bandwidth Product
10 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
35 nA
Voltage - Input Offset
490 μV
120 μV
Current - Supply
3.1mA (x4 Channels)
170μA (x2 Channels)
Current - Output / Channel
48 mA
30 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
8-SOIC