☰
TLE2081ACD
TLE2081ACD
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2081ACD Datasheet
History Price: $2.05000
In Stock: 47840
TLE2081ACD vs TLE2021MD
Series
Excalibur
Excalibur
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
10 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
25 nA
Voltage - Input Offset
470 μV
120 μV
Current - Supply
1.7mA
200μA
Current - Output / Channel
48 mA
20 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC