Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2081AIP
TLE2081AIP
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2081AIP Datasheet
History Price: $2.00000
In Stock: 20320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2081AIP vs TLE2024AMDW
Part No
TLE2081AIP
TLE2024AMDW
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Automotive, AEC-Q100
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
45V/μs
0.7V/μs
Gain Bandwidth Product
10 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
45 nA
Voltage - Input Offset
470 μV
750 μV
Current - Supply
1.7mA
1.05mA (x4 Channels)
Current - Output / Channel
48 mA
40 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
16-SOIC