☰
TLE2081CDR
TLE2081CDR
Active
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2081CDR Datasheet
History Price: $2.83000
In Stock: 6560
TLE2081CDR vs TLE2144IN
Series
Excalibur
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
10 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
700 nA
Voltage - Input Offset
490 μV
290 μV
Current - Supply
1.7mA
6.9mA (x4 Channels)
Current - Output / Channel
48 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP