☰
TLE2082AIDR
TLE2082AIDR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2082AIDR Datasheet
History Price: $2.32800
In Stock: 24000
TLE2082AIDR vs TLE2037ID
Series
-
Excalibur
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
40V/μs
7.5V/μs
Gain Bandwidth Product
10 MHz
50 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
15 nA
Voltage - Input Offset
700 μV
20 μV
Current - Supply
3.1mA (x2 Channels)
3.8mA
Current - Output / Channel
48 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
8 V
Voltage - Supply Span (Max)
38 V
38 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC