☰
TLE2082AMJGB
TLE2082AMJGB
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 37920
TLE2082AMJGB vs TLE2662IDWR
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
-
Number of Circuits
2
-
Output Type
-
-
Slew Rate
40V/μs
-
Gain Bandwidth Product
10 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
20 pA
-
Voltage - Input Offset
700 μV
-
Current - Supply
3.1mA (x2 Channels)
-
Current - Output / Channel
48 mA
-
Voltage - Supply Span (Min)
4.5 V
-
Voltage - Supply Span (Max)
38 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
8-CDIP (0.300", 7.62mm)
-
Supplier Device Package
8-CDIP
-