Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2082IP
TLE2082IP
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 2 CIRCUIT 8DIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2082IP Datasheet
History Price: $2.41000
In Stock: 27680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2082IP vs TLE2027CDR
Part No
TLE2082IP
TLE2027CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Excalibur
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
45V/μs
2.8V/μs
Gain Bandwidth Product
10 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
15 nA
Voltage - Input Offset
1.1 mV
20 μV
Current - Supply
3.1mA (x2 Channels)
3.8mA
Current - Output / Channel
48 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
8 V
Voltage - Supply Span (Max)
38 V
38 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC