☰
TLE2082MFKB
TLE2082MFKB
Active
Description:  IC OPAMP JFET 2 CIRCUIT 20LCCC
Manufacturer:  Texas Instruments
Datasheet:   TLE2082MFKB Datasheet
History Price: Active
In Stock: 20800
TLE2082MFKB vs TLE2144IDWR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
2
4
Output Type
-
Rail-to-Rail
Slew Rate
40V/μs
45V/μs
Gain Bandwidth Product
10 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
700 nA
Voltage - Input Offset
1.1 mV
290 μV
Current - Supply
3.1mA (x2 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
48 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
4 V
Voltage - Supply Span (Max)
38 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-LCCC (8.89x8.89)
16-SOIC