☰
TLE2084CN
TLE2084CN
Active
Description:  IC OPAMP JFET 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2084CN Datasheet
History Price: $6.62000
In Stock: 47440
TLE2084CN vs TLE2027AMD
Series
-
Excalibur
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
4
1
Output Type
-
-
Slew Rate
45V/μs
2.8V/μs
Gain Bandwidth Product
10 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 pA
15 nA
Voltage - Input Offset
500 μV
10 μV
Current - Supply
6.3mA (x4 Channels)
3.8mA
Current - Output / Channel
48 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
8 V
Voltage - Supply Span (Max)
38 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC