Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2141AIP
TLE2141AIP
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2141AIP Datasheet
History Price: $1.51000
In Stock: 24480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2141AIP vs TLE2161ACD
Part No
TLE2141AIP
TLE2161ACD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Excalibur
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Last Time Buy
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
1
Output Type
-
-
Slew Rate
45V/μs
10V/μs
Gain Bandwidth Product
5.9 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
4 pA
Voltage - Input Offset
175 μV
500 μV
Current - Supply
3.5mA
290μA
Current - Output / Channel
50 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC