☰
TLE2141AMJGB
TLE2141AMJGB
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 2200
TLE2141AMJGB vs TLE2021AIP
Series
Excalibur
Excalibur
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
5.8 MHz
1.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
800 nA
25 nA
Voltage - Input Offset
200 μV
80 μV
Current - Supply
3.4mA
240μA
Current - Output / Channel
31 mA
20 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-PDIP