Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2141AMJGB
TLE2141AMJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2141AMJGB Datasheet
History Price: Active
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2141AMJGB vs TLE2062MUB
Part No
TLE2141AMJGB
TLE2062MUB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
2
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
3.4V/μs
Gain Bandwidth Product
5.8 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
800 nA
4 pA
Voltage - Input Offset
200 μV
900 μV
Current - Supply
3.4mA
625μA (x2 Channels)
Current - Output / Channel
31 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
10-CDFF
Supplier Device Package
8-CDIP
10-CFP