Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2141AMJGB
TLE2141AMJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2141AMJGB Datasheet
History Price: Active
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2141AMJGB vs TLE2071AIP
Part No
TLE2141AMJGB
TLE2071AIP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Excalibur
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
1
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
5.8 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
800 nA
20 pA
Voltage - Input Offset
200 μV
470 μV
Current - Supply
3.4mA
1.7mA
Current - Output / Channel
31 mA
48 mA
Voltage - Supply Span (Min)
4 V
4.5 V
Voltage - Supply Span (Max)
44 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-PDIP