☰
TLE2141CD
TLE2141CD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2141CD Datasheet
History Price: $1.05000
In Stock: 43020
TLE2141CD vs TLE2027MD
Series
Excalibur
Excalibur
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
45V/μs
2.8V/μs
Gain Bandwidth Product
5.9 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
15 nA
Voltage - Input Offset
200 μV
20 μV
Current - Supply
3.5mA
3.8mA
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
44 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC