☰
TLE2141ID
TLE2141ID
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2141ID Datasheet
History Price: $2.40000
In Stock: 19440
TLE2141ID vs TLE2161MJGB
Series
Excalibur
Excalibur
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
1
Output Type
-
-
Slew Rate
45V/μs
10V/μs
Gain Bandwidth Product
5.9 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
4 pA
Voltage - Input Offset
200 μV
600 μV
Current - Supply
3.5mA
290μA
Current - Output / Channel
50 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-40 ℃ ~ 105 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-CDIP