☰
TLE2141MD
TLE2141MD
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2141MD Datasheet
History Price: $2.82000
In Stock: 35040
TLE2141MD vs TLE2021ACPS
Series
Excalibur
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
45V/μs
0.5V/μs
Gain Bandwidth Product
5.9 MHz
1.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
25 nA
Voltage - Input Offset
200 μV
150 μV
Current - Supply
3.5mA
240μA (x2 Channels)
Current - Output / Channel
50 mA
20 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
8-SO