☰
TLE2141MDR
TLE2141MDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2141MDR Datasheet
History Price: $1.10700
In Stock: 21280
TLE2141MDR vs TLE2144CDWR
Series
Excalibur
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
5.9 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
700 nA
Voltage - Input Offset
200 μV
290 μV
Current - Supply
3.5mA
6.9mA (x4 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC