☰
TLE2142ACD
TLE2142ACD
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2142ACD Datasheet
History Price: $5.48000
In Stock: 30000
TLE2142ACD vs TLE2301INE
Series
-
Excalibur
Packaging
Bulk or Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
14V/μs
Gain Bandwidth Product
5.9 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
283 nA
Voltage - Input Offset
275 μV
400 μV
Current - Supply
6.9mA (x2 Channels)
11mA
Current - Output / Channel
50 mA
3 A
Voltage - Supply Span (Min)
4 V
9 V
Voltage - Supply Span (Max)
44 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP