☰
TLE2142AID
TLE2142AID
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2142AID Datasheet
History Price: $5.48000
In Stock: 2480
TLE2142AID vs TLE2144MDWREP
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
5.9 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
700 nA
Voltage - Input Offset
275 μV
600 μV
Current - Supply
6.9mA (x2 Channels)
13.8mA (x4 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
44 V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC