☰
TLE2142AMD
TLE2142AMD
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2142AMD Datasheet
History Price: $6.17000
In Stock: 38720
TLE2142AMD vs TLE2662IDWR
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
2
-
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
-
Gain Bandwidth Product
5.9 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
700 nA
-
Voltage - Input Offset
275 μV
-
Current - Supply
6.9mA (x2 Channels)
-
Current - Output / Channel
50 mA
-
Voltage - Supply Span (Min)
4 V
-
Voltage - Supply Span (Max)
44 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-