Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2142AMDR
TLE2142AMDR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2142AMDR Datasheet
History Price: $2.80500
In Stock: 24960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2142AMDR vs TLE2027CDR
Part No
TLE2142AMDR
TLE2027CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Excalibur
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
2.8V/μs
Gain Bandwidth Product
5.9 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
15 nA
Voltage - Input Offset
275 μV
20 μV
Current - Supply
6.9mA (x2 Channels)
3.8mA
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
44 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC