Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2142AMDR
TLE2142AMDR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2142AMDR Datasheet
History Price: $2.80500
In Stock: 24960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2142AMDR vs TLE2161MLB
Part No
TLE2142AMDR
TLE2161MLB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Excalibur
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
10V/μs
Gain Bandwidth Product
5.9 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
4 pA
Voltage - Input Offset
275 μV
600 μV
Current - Supply
6.9mA (x2 Channels)
290μA
Current - Output / Channel
50 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-99-8 Metal Can
Supplier Device Package
8-SOIC
TO-99-8