Series
Excalibur
Automotive, AEC-Q100, Excalibur
Packaging
Tube
Tape & Reel (TR)
Amplifier Type
General Purpose
General Purpose
Output Type
Push-Pull, Rail-to-Rail
-
Gain Bandwidth Product
5.9 MHz
1.7 MHz
Current - Input Bias
700 nA
33 nA
Voltage - Input Offset
275 μV
100 μV
Current - Supply
6.9mA
170μA (x2 Channels)
Current - Output / Channel
50 mA
30 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC