☰
TLE2142AMJGB
TLE2142AMJGB
Active
Description:  HIGH SPEED HIGH DRIVE PRECISION
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 36320
TLE2142AMJGB vs TLE2061MVB
Series
Excalibur
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
2
-
Output Type
Push-Pull, Rail-to-Rail
-
Slew Rate
45V/μs
-
Gain Bandwidth Product
5.9 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
700 nA
-
Voltage - Input Offset
275 μV
-
Current - Supply
6.9mA
-
Current - Output / Channel
50 mA
-
Voltage - Supply Span (Min)
4 V
-
Voltage - Supply Span (Max)
44 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
8-CDIP (0.300", 7.62mm)
-
Supplier Device Package
8-CDIP
-