☰
TLE2142AMJGB
TLE2142AMJGB
Active
Description:  HIGH SPEED HIGH DRIVE PRECISION
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 36320
TLE2142AMJGB vs TLE2064MDRG4
Series
Excalibur
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
4
Output Type
Push-Pull, Rail-to-Rail
-
Slew Rate
45V/μs
3.4V/μs
Gain Bandwidth Product
5.9 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
4 pA
Voltage - Input Offset
275 μV
900 μV
Current - Supply
6.9mA
1.25mA (x4 Channels)
Current - Output / Channel
50 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
14-SOIC