Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2142AMJGB
TLE2142AMJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
HIGH SPEED HIGH DRIVE PRECISION
Manufacturer:
Texas Instruments
Datasheet:
TLE2142AMJGB Datasheet
History Price: Active
In Stock: 36320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2142AMJGB vs TLE2072ACPE4
Part No
TLE2142AMJGB
TLE2072ACPE4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
2
Output Type
Push-Pull, Rail-to-Rail
No
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
5.9 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
1 pA
Voltage - Input Offset
275 μV
300 μV
Current - Supply
6.9mA
3.1mA
Current - Output / Channel
50 mA
48 mA
Voltage - Supply Span (Min)
4 V
4.5 V
Voltage - Supply Span (Max)
44 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-PDIP