☰
TLE2142AMJGB
TLE2142AMJGB
Active
Description:  HIGH SPEED HIGH DRIVE PRECISION
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 36320
TLE2142AMJGB vs TLE2082CDR
Series
Excalibur
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
2
Output Type
Push-Pull, Rail-to-Rail
-
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
5.9 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
20 pA
Voltage - Input Offset
275 μV
1.1 mV
Current - Supply
6.9mA
3.1mA (x2 Channels)
Current - Output / Channel
50 mA
48 mA
Voltage - Supply Span (Min)
4 V
4.5 V
Voltage - Supply Span (Max)
44 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC