☰
TLE2142AMUB
TLE2142AMUB
Active
Description:  IC OPAMP GP 4 CIRCUIT 10CFP
Manufacturer:  Texas Instruments
Datasheet:   TLE2142AMUB Datasheet
History Price: $33.50000
In Stock: 26540
TLE2142AMUB vs TLE2022MLB
Series
Automotive, AEC-Q100, Excalibur
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
5.9 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
35 nA
Voltage - Input Offset
275 μV
150 μV
Current - Supply
6.9mA (x4 Channels)
550μA (x2 Channels)
Current - Output / Channel
50 mA
30 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
10-CDFF
TO-99-8 Metal Can
Supplier Device Package
10-CFP
TO-99-8