☰
TLE2142AMUB
TLE2142AMUB
Active
Description:  IC OPAMP GP 4 CIRCUIT 10CFP
Manufacturer:  Texas Instruments
Datasheet:   TLE2142AMUB Datasheet
History Price: $33.50000
In Stock: 33680
TLE2142AMUB vs TLE2027CD
Series
Automotive, AEC-Q100, Excalibur
Excalibur
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
2.8V/μs
Gain Bandwidth Product
5.9 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
15 nA
Voltage - Input Offset
275 μV
20 μV
Current - Supply
6.9mA (x4 Channels)
3.8mA
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
44 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-CDFF
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-CFP
8-SOIC