Series
Automotive, AEC-Q100, Excalibur
Excalibur
Packaging
Bulk
Tape & Reel (TR)
Amplifier Type
General Purpose
General Purpose
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
5.9 MHz
2.8 MHz
Current - Input Bias
700 nA
33 nA
Voltage - Input Offset
290 μV
120 μV
Current - Supply
6.9mA (x2 Channels)
550μA (x2 Channels)
Current - Output / Channel
50 mA
30 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-CDFF
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-CFP
8-SOIC