☰
TLE2142MUB
TLE2142MUB
Active
Description:  IC OPAMP GP 2 CIRCUIT 10CFP
Manufacturer:  Texas Instruments
Datasheet:   TLE2142MUB Datasheet
History Price: $31.16000
In Stock: 19120
TLE2142MUB vs TLE2027MJGB
Series
Automotive, AEC-Q100, Excalibur
Automotive, AEC-Q100, Excalibur
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
2.8V/μs
Gain Bandwidth Product
5.9 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
15 nA
Voltage - Input Offset
290 μV
20 μV
Current - Supply
6.9mA (x2 Channels)
3.8mA
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
44 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
10-CDFF
8-CDIP (0.300", 7.62mm)
Supplier Device Package
10-CFP
8-CDIP