☰
TLE2142MUB
TLE2142MUB
Active
Description:  IC OPAMP GP 2 CIRCUIT 10CFP
Manufacturer:  Texas Instruments
Datasheet:   TLE2142MUB Datasheet
History Price: $31.16000
In Stock: 2960
TLE2142MUB vs TLE2144CN
Series
Automotive, AEC-Q100, Excalibur
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
5.9 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
700 nA
Voltage - Input Offset
290 μV
290 μV
Current - Supply
6.9mA (x2 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
10-CDFF
14-DIP (0.300", 7.62mm)
Supplier Device Package
10-CFP
14-PDIP