☰
TLE2142MUB
TLE2142MUB
Active
Description:  IC OPAMP GP 2 CIRCUIT 10CFP
Manufacturer:  Texas Instruments
Datasheet:   TLE2142MUB Datasheet
History Price: $31.16000
In Stock: 2960
TLE2142MUB vs TLE2161AID
Series
Automotive, AEC-Q100, Excalibur
Excalibur
Packaging
Bulk
Tube
Status
Active
Last Time Buy
Amplifier Type
General Purpose
J-FET
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
10V/μs
Gain Bandwidth Product
5.9 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
4 pA
Voltage - Input Offset
290 μV
500 μV
Current - Supply
6.9mA (x2 Channels)
290μA
Current - Output / Channel
50 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-CDFF
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-CFP
8-SOIC