☰
TLE2144AMFKB
TLE2144AMFKB
Active
Description:  HIGH SPEED HIGH DRIVE PRECISION
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 18560
TLE2144AMFKB vs TLE2027MDREP
Series
Excalibur
Excalibur
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
Push-Pull, Rail-to-Rail
-
Slew Rate
45V/μs
2.8V/μs
Gain Bandwidth Product
5.9 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
15 nA
Voltage - Input Offset
500 μV
20 μV
Current - Supply
13.8mA
3.8mA
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
8 V
Voltage - Supply Span (Max)
44 V
38 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-LCCC (8.89x8.89)
8-SOIC