☰
TLE2144AMFKB
TLE2144AMFKB
Active
Description:  HIGH SPEED HIGH DRIVE PRECISION
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 47940
TLE2144AMFKB vs TLE2144CDW
Series
Excalibur
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
Push-Pull, Rail-to-Rail
Rail-to-Rail
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
5.9 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
700 nA
Voltage - Input Offset
500 μV
290 μV
Current - Supply
13.8mA
6.9mA (x4 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-LCCC (8.89x8.89)
16-SOIC