Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2144AMJB
TLE2144AMJB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
HIGH SPEED HIGH DRIVE PRECISION
Manufacturer:
Texas Instruments
Datasheet:
TLE2144AMJB Datasheet
History Price: Active
In Stock: 11680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2144AMJB vs TLE2161AID
Part No
TLE2144AMJB
TLE2161AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Excalibur
Packaging
Tube
Tube
Status
Active
Last Time Buy
Amplifier Type
General Purpose
J-FET
Number of Circuits
4
1
Output Type
Push-Pull, Rail-to-Rail
-
Slew Rate
45V/μs
10V/μs
Gain Bandwidth Product
5.9 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
4 pA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
13.8mA
290μA
Current - Output / Channel
50 mA
80 mA
Voltage - Supply Span (Min)
4 V
7 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CDIP
8-SOIC