☰
TLE2144IN
TLE2144IN
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2144IN Datasheet
History Price: $5.02488
In Stock: 6640
TLE2144IN vs TLE2144CN
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
45V/μs
45V/μs
Gain Bandwidth Product
5.9 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
700 nA
Voltage - Input Offset
290 μV
290 μV
Current - Supply
6.9mA (x4 Channels)
6.9mA (x4 Channels)
Current - Output / Channel
50 mA
50 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
44 V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
14-PDIP