☰
TLE2144MDWREP
TLE2144MDWREP
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SOIC
Manufacturer:  Texas Instruments
History Price: $12.03000
In Stock: 45500
TLE2144MDWREP vs TLE2662IDWR
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
4
-
Output Type
Rail-to-Rail
-
Slew Rate
45V/μs
-
Gain Bandwidth Product
5.9 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
700 nA
-
Voltage - Input Offset
600 μV
-
Current - Supply
13.8mA (x4 Channels)
-
Current - Output / Channel
50 mA
-
Voltage - Supply Span (Min)
4 V
-
Voltage - Supply Span (Max)
44 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-