☰
TLE2144MFKB
TLE2144MFKB
Active
Description:  HIGH SPEED HIGH DRIVE PRECISION
Manufacturer:  Texas Instruments
Datasheet:   TLE2144MFKB Datasheet
History Price: Active
In Stock: 29120
TLE2144MFKB vs TLE2022IDR
Series
Excalibur
Excalibur
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
Push-Pull, Rail-to-Rail
-
Slew Rate
45V/μs
0.65V/μs
Gain Bandwidth Product
5.9 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
700 nA
35 nA
Voltage - Input Offset
290 μV
150 μV
Current - Supply
13.8mA
550μA (x2 Channels)
Current - Output / Channel
50 mA
30 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
44 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-LCCC (8.89x8.89)
8-SOIC