☰
TLE2161ACD
TLE2161ACD
Last Time Buy
Description:  IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2161ACD Datasheet
History Price: $2.19000
In Stock: 15360
TLE2161ACD vs TLE2142MUB
Series
Excalibur
Automotive, AEC-Q100, Excalibur
Packaging
Bulk or Tube
Bulk
Status
Last Time Buy
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
2
Output Type
-
Rail-to-Rail
Slew Rate
10V/μs
45V/μs
Gain Bandwidth Product
6.4 MHz
5.9 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
700 nA
Voltage - Input Offset
500 μV
290 μV
Current - Supply
290μA
6.9mA (x2 Channels)
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-CDFF
Supplier Device Package
8-SOIC
10-CFP