☰
TLE2161CDG4
TLE2161CDG4
Active
Description:  IC OPAMP JFET 6.4MHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2161CDG4 Datasheet
History Price: $1.07000
In Stock: 10320
TLE2161CDG4 vs TLE2022ACP
Series
Excalibur
Excalibur
Packaging
Tube
Bulk or Tube
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
10V/μs
0.65V/μs
Gain Bandwidth Product
6.4 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
33 nA
Voltage - Input Offset
600 μV
120 μV
Current - Supply
290μA
550μA (x2 Channels)
Current - Output / Channel
80 mA
30 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP