Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2161CDG4
TLE2161CDG4
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 6.4MHZ 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2161CDG4 Datasheet
History Price: $1.07000
In Stock: 10320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2161CDG4 vs TLE2027MDREP
Part No
TLE2161CDG4
TLE2027MDREP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Excalibur
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
10V/μs
2.8V/μs
Gain Bandwidth Product
6.4 MHz
13 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
15 nA
Voltage - Input Offset
600 μV
20 μV
Current - Supply
290μA
3.8mA
Current - Output / Channel
80 mA
50 mA
Voltage - Supply Span (Min)
7 V
8 V
Voltage - Supply Span (Max)
36 V
38 V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC