Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2161IDR
TLE2161IDR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TLE2161IDR Datasheet
History Price: $1.81800
In Stock: 39680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2161IDR vs TLE2024AMN
Part No
TLE2161IDR
TLE2024AMN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
4
Output Type
-
-
Slew Rate
10V/μs
0.7V/μs
Gain Bandwidth Product
6.4 MHz
2.8 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
45 nA
Voltage - Input Offset
600 μV
750 μV
Current - Supply
290μA
1.05mA (x4 Channels)
Current - Output / Channel
80 mA
40 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP