Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2161IP
TLE2161IP
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2161IP Datasheet
History Price: $0.31000
In Stock: 3240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2161IP vs TLE2022AMJGB
Part No
TLE2161IP
TLE2022AMJGB
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
10V/μs
0.65V/μs
Gain Bandwidth Product
6.4 MHz
1.7 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
33 nA
Voltage - Input Offset
600 μV
120 μV
Current - Supply
290μA
550μA (x2 Channels)
Current - Output / Channel
80 mA
30 mA
Voltage - Supply Span (Min)
7 V
4 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-CDIP