☰
TLE2161MLB
TLE2161MLB
Active
Description:  IC OPAMP JFET 1 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
Datasheet:   TLE2161MLB Datasheet
History Price: $3.84000
In Stock: 12160
TLE2161MLB vs TLE2301INEE4
Series
Excalibur
Excalibur
Packaging
Bulk
Tube
Status
Active
Discontinued
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
10V/μs
14V/μs
Gain Bandwidth Product
6.4 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
283 nA
Voltage - Input Offset
600 μV
400 μV
Current - Supply
290μA
11mA
Current - Output / Channel
80 mA
1 A
Voltage - Supply Span (Min)
7 V
9 V
Voltage - Supply Span (Max)
36 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
16-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
16-PDIP