☰
TLE2161MLB
TLE2161MLB
Active
Description:  IC OPAMP JFET 1 CIRCUIT TO99-8
Manufacturer:  Texas Instruments
Datasheet:   TLE2161MLB Datasheet
History Price: $3.84000
In Stock: 12160
TLE2161MLB vs TLE26621DWR
Series
Excalibur
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
J-FET
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
10V/μs
3.4V/μs
Gain Bandwidth Product
6.4 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
4 pA
Voltage - Input Offset
600 μV
900 μV
Current - Supply
290μA
625μA (x2 Channels)
Current - Output / Channel
80 mA
80 mA
Voltage - Supply Span (Min)
7 V
3.5 V
Voltage - Supply Span (Max)
36 V
15 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
TO-99-8
16-SOIC