☰
TLE2301INE
TLE2301INE
Active
Description:  IC OPAMP GP 1 CIRCUIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2301INE Datasheet
History Price: $6.32000
In Stock: 41520
TLE2301INE vs TLE2161MP
Series
Excalibur
Excalibur
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
J-FET
Number of Circuits
1
1
Output Type
-
-
Slew Rate
14V/μs
10V/μs
Gain Bandwidth Product
8 MHz
6.4 MHz
-3db Bandwidth
-
-
Current - Input Bias
283 nA
4 pA
Voltage - Input Offset
400 μV
600 μV
Current - Supply
11mA
290μA
Current - Output / Channel
3 A
80 mA
Voltage - Supply Span (Min)
9 V
7 V
Voltage - Supply Span (Max)
40 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
8-PDIP